Triple Synchronous Buck Controller with LDO Controller 48-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272517-TPS5130PTRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 48-LQFP
Mounting: SMD
Operating Supply Voltage: 1.1 V ~ 28 V
Function: Any Function
Topology: Step-Down (Buck) Synchronous (3), Linear (LDO) (1)
Frequency - Switching: 300kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: TPS5130
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): MAX8632ETI+; MAX8632ETI+T;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 300kHz 48-LQFP (7x7)
Triple Synchronous Buck Controller with LDO Controller 48-LQFP -40 to 85 Product overview: TPS5130PTRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS5130PTRG4 can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 300kHz 48-LQFP (7x7)
Switching Controllers Triple Sync Buck w/LDO Controller
IC REG QUAD BUCK/LNR SYNC 48LQFP
IC REG QUAD BUCK/LNR SYNC 48LQFP
IC REG QUAD BUCK/LNR SYNC 48LQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5130PTRG4 | 1272517-TPS5130PTRG4 | TPS5130PTRG4-ND | 776-TPS5130PTRG4 | TPS5130PTRG4 | TPS5130PTRG4 | TPS5130PTRG4 | TPS5130PTRG4 | TPS5130PTRG4 |
| Product Name | TPS5130 Triple Synchronous Buck Controller with LDO Controller | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS5130PTRG4 | Voltage Regulators - Linear + Switching | Buck LDO Voltage Regulator IC | Voltage Regulators - Linear + Switching | Switching Controllers | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Configuration / Function | Buck | ||||||||
| Package Type | Other; LQFP | QFP; Other; 48-LQFP | Other; 48-LQFP | Other; LQFP | Other; 48-LQFP | QFP; Other; 48-LQFP | QFP; Other; 48-LQFP | QFP | |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs | Multiple Outputs | ||||||
| Output Voltage | 0.9000 to 5.5 volts | 5.5 volts | |||||||
| IOUT | 15 amps | 15 amps |