The TPS5130 is a triple synchronous buck regulator controller with an integrated LDO controller designed for notebook PCs, PDAs, and DSP applications. It is packaged in a 48-pin LQFP (PT) with dimensions supporting 1000-unit tape and reel packaging, and operates within a temperature range of -40°C to 85°C. The device supports input voltages from 4.5 V to 28 V for switchers and 1.1 V to 3.6 V for the LDO, with output voltages programmable from 0.9 V to 5.5 V for switchers and 0.9 V to 2.5 V for the LDO. It operates at a maximum switching frequency of 500 kHz, features auto PWM/SKIP mode for efficiency, and includes overcurrent, overvoltage, undervoltage, and programmable short-circuit protection. The part incorporates precision ±1.5% reference voltage and ultra-low quiescent current for extended battery life.
Triple Synchronous Buck Controller with LDO Controller 48-LQFP -40 to 85
Triple Synchronous Buck Controller with LDO Controller 48-LQFP -40 to 85 Product overview: TPS5130PTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS5130PTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033998-TPS5130PTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (3), Linear (LDO) (1)
Frequency - Switching: 300kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Purpose: Any Function
Supply Voltage - Operating: 1.1 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 300kHz 48-LQFP (7x7)
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 300kHz 48-LQFP (7x7)
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 300kHz 48-LQFP (7x7)
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 300kHz 48-LQFP (7x7)
IC REG QUAD BUCK/LNR SYNC 48LQFP
IC REG QUAD BUCK/LNR SYNC 48LQFP
IC REG QUAD BUCK/LNR SYNC 48LQFP
Switching Controllers Triple Sync Buck w/LDO Controller
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5130PTR | 776-TPS5130PTR | 033998-TPS5130PTR | 296-26980-6-ND | TPS5130PTR | TPS5130PTR | TPS5130PTR | TPS5130PTR | TPS5130PTR |
| Product Name | TPS5130 Triple Synchronous Buck Controller with LDO Controller | Buck LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS5130PTR | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Controllers |
| Configuration / Function | Buck | ||||||||
| Package Type | Other; LQFP | Other; LQFP | QFP; Other; 48-LQFP (7x7) | Other; 48-LQFP | Other; 48-LQFP | QFP | QFP; Other; 48-LQFP | QFP; Other; 48-LQFP | |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs | Multiple Outputs | ||||||
| Output Voltage | 0.9000 to 5.5 volts | 5.5 volts | |||||||
| IOUT | 15 amps | 15 amps |