Texas Instruments High-Performance Analog Voltage Regulator TPS5130PTR

Description
IC, TRIPLE SYNC BUCK CONTROLLER, LQFP-48, FULL REEL; SUPPLY VOLTAGE:28V; NO. OF STEP-DOWN DC - DC CONVERTERS:3; NO. OF LDO REGULATORS:1; NO. OF REGULATED OUTPUTS:4; DIGITAL IC CASE:LQFP; NO. OF PINS:48PINS; PACKAGING:TAPE & REEL ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, TRIPLE SYNC BUCK CONTROLLER, LQFP-48, FULL REEL; SUPPLY VOLTAGE:28V; NO. OF STEP-DOWN DC - DC CONVERTERS:3; NO. OF LDO REGULATORS:1; NO. OF REGULATED OUTPUTS:4; DIGITAL IC CASE:LQFP; NO. OF PINS:48PINS; PACKAGING:TAPE & REEL ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 17130328 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
17130328
Voltage Regulator 17130328
IC, TRIPLE SYNC BUCK CONTROLLER, LQFP-48, FULL REEL; SUPPLY VOLTAGE:28V; NO. OF STEP-DOWN DC - DC CONVERTERS:3; NO. OF LDO REGULATORS:1; NO. OF REGULATED OUTPUTS:4; DIGITAL IC CASE:LQFP; NO. OF PINS:48PINS; PACKAGING:TAPE & REEL ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, TRIPLE SYNC BUCK CONTROLLER, LQFP-48, FULL REEL; SUPPLY VOLTAGE:28V; NO. OF STEP-DOWN DC - DC CONVERTERS:3; NO. OF LDO REGULATORS:1; NO. OF REGULATED OUTPUTS:4; DIGITAL IC CASE:LQFP; NO. OF PINS:48PINS; PACKAGING:TAPE & REEL ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 17130328
Product Name Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details