Triple Synchronous Buck Controller with LDO Controller 48-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033997-TPS5130PT
Packaging: Tray
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (3), Linear (LDO) (1)
Frequency - Switching: 300kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Purpose: Any Function
Supply Voltage - Operating: 1.1 V to 28 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 300kHz 48-LQFP (7x7)
Triple Synchronous Buck Controller with LDO Controller 48-LQFP -40 to 85 Product overview: TPS5130PT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS5130PT can be used for catalog matching and distributor lookup.
IC REG QUAD BUCK/LNR SYNC 48LQFP
IC REG QUAD BUCK/LNR SYNC 48LQFP
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (1) 300kHz 48-LQFP (7x7)
Switching Controllers Triple Sync Buck w/LDO Controller
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5130PT | 033997-TPS5130PT | 296-15673-ND | 776-TPS5130PT | TPS5130PT | TPS5130PT | TPS5130PT | TPS5130PT |
| Product Name | TPS5130 Triple Synchronous Buck Controller with LDO Controller | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS5130PT | Voltage Regulators - Linear + Switching | Buck LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Controllers |
| Configuration / Function | Buck | |||||||
| Package Type | Other; LQFP | QFP; Other; 48-LQFP (7x7) | Other; 48-LQFP | Other; LQFP | QFP | QFP; Other; 48-LQFP | Other; 48-LQFP | |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs | Multiple Outputs | |||||
| Output Voltage | 0.9000 to 5.5 volts | 5.5 volts | ||||||
| IOUT | 15 amps | 15 amps |