The TPS51285A is an ultra-low quiescent dual synchronous step-down controller designed for notebook and tablet computers. It operates with an input voltage range of 5V to 24V and provides adjustable output voltages of 5V and 3.3V with a reference accuracy of ±1%. The device features built-in 100-mA LDOs for both output voltages, enhancing its utility in power supply applications. This controller employs adaptive on-time D-CAP,Ñ¢ mode control, which allows for efficient power consumption and fast load transient response without the need for external compensation networks. It includes auto-skip and ULQ,Ñ¢ modes to optimize battery life during system standby. The TPS51285A also incorporates a voltage servo soft-start feature, output discharge function, and various protection mechanisms, including overvoltage protection (OVP), undervoltage protection (UVP), and overcurrent protection (OCP). The device is housed in a compact 20-pin 3mm x 3mm QFN package and is rated for operation in a temperature range of -40°C to 85°C. This combination of features makes the TPS51285A suitable for applications requiring efficient power management in portable devices.
Ultra-Low Quiescent (ULQT), Dual Synchronous Step-Down Controller with 5V and 3.3V LDOs 20-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 043299-TPS51285ARUKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching: 400kHz, 475kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: 3.3V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-WQFN (3x3)
Purpose: Any Function
Supply Voltage - Operating: 5 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC REG QUAD BUCK/LNR SYNC 20WQFN
IC REG QUAD BUCK/LNR SYNC 20WQFN
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 400kHz, 475kHz 20-WQFN (3x3)
IC REG QUAD BUCK/LNR SYNC 20WQFN
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 400kHz, 475kHz 20-WQFN (3x3)
Switching Controllers ULQT Dual Sync SD Cntlr
IC REG QUAD BUCK/LNR SYNC 20WQFN
IC REG QUAD BUCK/LNR SYNC 20WQFN
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS51285ARUKR | 043299-TPS51285ARUKR | 296-TPS51285ARUKRCT-ND | TPS51285ARUKR | TPS51285ARUKR | TPS51285ARUKR | TPS51285ARUKR | TPS51285ARUKR |
| Product Name | TPS51285A Ultra-Low Quiescent (ULQT), Dual Synchronous Step-Down Controller with 5V and 3.3V LDOs | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS51285ARUKR | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Configuration / Function | Buck | |||||||
| Package Type | Other; WQFN | Other; 20-WQFN (3x3) | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs | Multiple Outputs | |||||
| Output Voltage | 4.5 to 5.5 volts | 3.3 volts | ||||||
| IOUT | 20 amps | 0.1000 amps |