Dual Synchronous, Step-Down Controller with 5-V and 3.3-V LDOs 20-WQFN -40 to 125
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1272515-TPS51275CRUK
Packaging: Reel
Mounting Style: SMD
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: 3.3V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Supplier Device Package: 20-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: TPS51275
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 5V ~ 24V
Switching Frequency: 300kHz, 355kHz
IC REG QUAD BUCK/LNR SYNC 20WQFN
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
IC REG QUAD BUCK/LNR SYNC 20WQFN
IC REG QUAD BUCK/LNR SYNC 20WQFN
Switching Controllers Dual Sync SD Cntrlr
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51275CRUKT | 296-30576-2-ND | 1272515-TPS51275CRUKT | TPS51275CRUKT | TPS51275CRUKT | TPS51275CRUKT | TPS51275CRUKT | TPS51275CRUKT |
| Product Name | TPS51275C Dual Synchronous, Step-Down Controller with 5-V and 3.3-V LDOs | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS51275CRUKT | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Controllers |
| Configuration / Function | Buck | |||||||
| Package Type | Other; WQFN | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs | Multiple Outputs | |||||
| Output Voltage | 4.5 to 5.5 volts | 3.3 volts | ||||||
| IOUT | 20 amps | 0.1000 amps |