The TPS51275CRUKR is a dual synchronous step-down controller with integrated 5-V and 3.3-V LDOs, designed for notebook and tablet power systems. It operates from a 5-V to 24-V input voltage and provides output voltages of 5.0 V and 3.3 V with ±1% reference accuracy. The device features adaptive on-time D-CAP™ control with a switching frequency of 300 kHz or 355 kHz, auto-skip light-load operation, and a 260-kHz clock output for external charge pump drive. It includes built-in output discharge, power-good indicator, and protection against overvoltage, undervoltage, and overcurrent. The part is housed in a 20-pin, 3 mm × 3 mm WQFN (RUK) package and is rated for operation from -40°C to 125°C.
Dual Synchronous, Step-Down Controller with 5-V and 3.3-V LDOs 20-WQFN -40 to 125
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
IC REG QUAD BUCK/LNR SYNC 20WQFN
IC REG QUAD BUCK/LNR SYNC 20WQFN
IC REG QUAD BUCK/LNR SYNC 20WQFN
Switching Controllers Dual Sync SD Cntrlr
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
| Texas Instruments | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS51275CRUKR | 296-49307-2-ND | TPS51275CRUKR | TPS51275CRUKR | TPS51275CRUKR | TPS51275CRUKR | TPS51275CRUKR |
| Product Name | TPS51275C Dual Synchronous, Step-Down Controller with 5-V and 3.3-V LDOs | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Switching Controllers | Voltage Regulators - Linear + Switching |
| Configuration / Function | Buck | ||||||
| Package Type | Other; WQFN | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs | |||||
| Output Voltage | 4.5 to 5.5 volts | 3.3 volts | |||||
| IOUT | 20 amps | 0.1000 amps |