TPS5124 Dual Channel Synchronous Step-Down PWM Controller 30-TSSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 055606-TPS5124DBTRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 30TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP
Switching Controllers Dual Ch Sync Step-Down
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5124DBTRG4 | TPS5124DBTRG4-ND | 055606-TPS5124DBTRG4 | TPS5124DBTRG4 | TPS5124DBTRG4 | TPS5124DBTRG4 |
| Product Name | TPS5124 TPS5124 Dual Channel Synchronous Step-Down PWM Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5124DBTRG4 | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; TSSOP | Other; "30-TFSOP (0.173"", 4.40mm Width)" | SSOP; Other; 30-TSSOP | Other; 30-TFSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good | Enable, Power Good | ||
| Output Voltage | 0.9000 to 12 volts | |||||
| IOUT | 20 amps |