The TPS5124 is a dual independent synchronous step-down controller designed for low-voltage, high-current power supply applications using a 5-V or 12-V bus. It operates with a 30-pin TSSOP package, measuring 6.95 mm width, 8.3 mm length, and 1.6 mm height. The device supports a 6.5 V to 15 V supply voltage range and features 180° out-of-phase control to minimize input current ripple. Each channel provides adjustable output voltage down to 0.9 V with a ±1% accurate 0.85-V reference, and includes built-in current protection without external sense resistors. It operates at frequencies up to 500 kHz and integrates a 5-V regulator, soft-start, and over/undervoltage protection. The part is rated for operation from −40°C to 85°C and meets standard industrial temperature requirements.
TPS5124 Dual Channel Synchronous Step-Down PWM Controller 30-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033996-TPS5124DBTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP
IC REG CTRLR BUCK 30TSSOP
Switching Controllers Dual Ch Sync Step-Down
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5124DBTR | 033996-TPS5124DBTR | 296-38297-2-ND | TPS5124DBTR | TPS5124DBTR | TPS5124DBTR |
| Product Name | TPS5124 TPS5124 Dual Channel Synchronous Step-Down PWM Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5124DBTR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; TSSOP | SSOP; Other; 30-TSSOP | Other; "30-TFSOP (0.173"", 4.40mm Width)" | Other; 30-TFSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good | Synchronous Rectification | Enable, Power Good | ||
| Output Voltage | 0.9000 to 12 volts | |||||
| IOUT | 20 amps |