The TPS5124 is a dual independent high-efficiency synchronous step-down controller designed for low-voltage, high-current power applications using 5-V or 12-V bus voltages. It operates with each channel 180 degrees out of phase to minimize input current ripple and features adjustable output voltage down to 0.9 V, built-in boot-strap diode, and a 5-V linear regulator. The device is packaged in a 30-pin TSSOP (DBT) with an operating free-air temperature range of -40°C to 85°C. It supports voltage-mode PWM control up to 500 kHz and includes overvoltage, undervoltage, and temperature-compensa
TPS5124 Dual Channel Synchronous Step-Down PWM Controller 30-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 213367-TPS5124DBTG4
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5124DBTG4 | 213367-TPS5124DBTG4 |
| Product Name | TPS5124 TPS5124 Dual Channel Synchronous Step-Down PWM Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5124DBTG4 |
| Configuration / Function | Buck | Buck |
| Package Type | Other; TSSOP | SSOP; Other; 30-TSSOP |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good |
| Output Voltage | 0.9000 to 12 volts | |
| IOUT | 20 amps |