Texas Instruments TPS5124 TPS5124 Dual Channel Synchronous Step-Down PWM Controller TPS5124DBT

Description
TPS5124 Dual Channel Synchronous Step-Down PWM Controller 30-TSSOP -40 to 85
Request a Quote Datasheet
Description
TPS5124 Dual Channel Synchronous Step-Down PWM Controller 30-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS5124 TPS5124 Dual Channel Synchronous Step-Down PWM Controller - TPS5124DBT - Texas Instruments
Dallas, TX, United States
TPS5124 TPS5124 Dual Channel Synchronous Step-Down PWM Controller
TPS5124DBT
TPS5124 TPS5124 Dual Channel Synchronous Step-Down PWM Controller TPS5124DBT
TPS5124 Dual Channel Synchronous Step-Down PWM Controller 30-TSSOP -40 to 85

TPS5124 Dual Channel Synchronous Step-Down PWM Controller 30-TSSOP -40 to 85

Buy Now Datasheet
DC DC Switching Controllers - 296-15863-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-15863-5-ND
DC DC Switching Controllers 296-15863-5-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5124DBT - 033995-TPS5124DBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5124DBT
033995-TPS5124DBT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5124DBT 033995-TPS5124DBT
Manufacturer: Texas Instruments Win Source Part Number: 033995-TPS5124DBT Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable, Power Good Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 80% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-TSSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033995-TPS5124DBT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS5124DBT
Switching Controllers TPS5124DBT
Switching Controllers Dual Ch Sync Step-Down

Switching Controllers Dual Ch Sync Step-Down

Buy Now Datasheet
DC DC Switching Controllers - TPS5124DBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS5124DBT
DC DC Switching Controllers TPS5124DBT
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS5124DBT 296-15863-5-ND 033995-TPS5124DBT TPS5124DBT TPS5124DBT
Product Name TPS5124 TPS5124 Dual Channel Synchronous Step-Down PWM Controller DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5124DBT Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck Buck
Package Type Other; TSSOP Other; "30-TFSOP (0.173"", 4.40mm Width)" SSOP; Other; 30-TSSOP Other; 30-TFSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, Power Good
Output Voltage 0.9000 to 12 volts
IOUT 20 amps
Unlock Full Specs
to access all available technical data