The TPS51225RUKT is a dual synchronous step-down controller with integrated 5-V and 3.3-V LDOs, designed for notebook and portable computing power applications. It operates from an input voltage range of 5.5 V to 24 V and provides adaptive on-time D-CAP™ control with a fixed frequency of 300 kHz or 355 kHz. The device features auto-skip light load operation, a 260-kHz clock output for an external charge pump, and built-in output discharge and power-good indication. It is packaged in a 20-pin, 3 mm × 3 mm WQFN (RUK) package and is specified for operation from -40°C to 85°C.
Dual Synchronous Step-Down Controller with 5-V and 3.3-V LDOs 20-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111918-TPS51225RUKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching: 300kHz, 355kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: 3V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-WQFN (3x3)
Purpose: Any Function
Supply Voltage - Operating: 5.5 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
IC REG QUAD BUCK/LNR SYNC 20WQFN
IC REG QUAD BUCK/LNR SYNC 20WQFN
IC REG QUAD BUCK/LNR SYNC 20WQFN
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
Switching Controllers Dual Sync Step-Down Controller
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51225RUKT | 1111918-TPS51225RUKT | 296-36798-2-ND | TPS51225RUKT | TPS51225RUKT | TPS51225RUKT | TPS51225RUKT | TPS51225RUKT |
| Product Name | TPS51225 Dual Synchronous Step-Down Controller with 5-V and 3.3-V LDOs | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS51225RUKT | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Controllers |
| Configuration / Function | Buck | |||||||
| Package Type | Other; WQFN | Other; 20-WQFN (3x3) | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs | Multiple Outputs | |||||
| Output Voltage | 4.5 to 5.5 volts | 3 volts | ||||||
| IOUT | 10 amps | 0.1000 amps |