Dual Synchronous Step-Down Controller with 5-V and 3.3-V LDOs 20-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1317520-TPS51225BRUK
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching: 300kHz, 355kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: 3V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 5.5V ~ 24V
Supplier Device Package: 20-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS51225BRUKT-ND,-29
Base Product Number: TPS51225
RoHS Status: ROHS3 Compliant
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
IC REG QUAD BUCK/LNR SYNC 20WQFN
IC REG QUAD BUCK/LNR SYNC 20WQFN
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 300kHz, 355kHz 20-WQFN (3x3)
Switching Controllers Dual Sync Step-Down Controller
IC REG QUAD BUCK/LNR SYNC 20WQFN
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51225BRUKT | 1317520-TPS51225BRUKT | 296-36797-2-ND | TPS51225BRUKT | TPS51225BRUKT | TPS51225BRUKT | TPS51225BRUKT | TPS51225BRUKT |
| Product Name | TPS51225B Dual Synchronous Step-Down Controller with 5-V and 3.3-V LDOs | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Configuration / Function | Buck | |||||||
| Package Type | Other; WQFN | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs | Multiple Outputs | |||||
| Output Voltage | 4.5 to 5.5 volts | 3 volts | ||||||
| IOUT | 10 amps | 0.1000 amps |