Fixed-Frequency, 99% Duty Cycle Peak Current-Mode Notebook System Power Controller 32-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033993-TPS51222RTVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (2), Linear (LDO) (2)
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: 3.3V, 10mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-WQFN (5x5)
Purpose: Any Function
Supply Voltage - Operating: 4.5 V to 32 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 200kHz ~ 1MHz 32-WQFN (5x5)
Fixed-Frequency, 99% Duty Cycle Peak Current-Mode Notebook System Power Controller 32-WQFN -40 to 85 Product overview: TPS51222RTVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS51222RTVR can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 200kHz ~ 1MHz 32-WQFN (5x5)
IC REG QUAD BUCK/LINEAR 32WQFN
IC REG QUAD BUCK/LINEAR 32WQFN
Switching Controllers Fixed-Freq,Notebook Sys Pwr Cntrlr
IC REG QUAD BUCK/LINEAR 32WQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS51222RTVR | 033993-TPS51222RTVR | 296-24130-2-ND | 776-TPS51222RTVR | TPS51222RTVR | TPS51222RTVR | TPS51222RTVR | TPS51222RTVR | TPS51222RTVR |
| Product Name | TPS51222 Fixed-Frequency, 99% Duty Cycle Peak Current-Mode Notebook System Power Controller | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS51222RTVR | Voltage Regulators - Linear + Switching | Voltage Regulator IC | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Switching Controllers | PMIC - Voltage Regulators - Linear + Switching |
| Configuration / Function | Buck | ||||||||
| Package Type | Other; WQFN | Other; 32-WQFN (5x5) | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Power Good,Enable,Frequency Synchronization,Light Load Efficiency,Phase Interleaving,Synchronous Rectification | Multiple Outputs | Multiple Outputs | ||||||
| Output Voltage | 1 to 12 volts | 3.3 volts | 12 volts | ||||||
| IOUT | 20 amps | 0.0100 amps |