Fixed Frequency 99% Duty Cycle Peak Current Mode Notebook System Power Dual Controller 32-WQFN -40 to 85
Fixed Frequency 99% Duty Cycle Peak Current Mode Notebook System Power Dual Controller 32-WQFN -40 to 85 Product overview: TPS51221RTVT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS51221RTVT can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 200kHz ~ 1MHz 32-WQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1111916-TPS51221RTVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 3
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: 3.3V, 10mA
Voltage/Current - Output 3: 5V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-WQFN (5x5)
Purpose: Any Function
Supply Voltage - Operating: 4.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC REG TRPL BUCK/LNR SYNC 32WQFN
Switching Controllers Fixed Freq Notebook Sys Pwr Dual Cntrlr
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 200kHz ~ 1MHz 32-WQFN (5x5)
IC REG TRPL BUCK/LNR SYNC 32WQFN
IC REG TRPL BUCK/LNR SYNC 32WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51221RTVT | 776-TPS51221RTVT | 296-TPS51221RTVTTR-ND | 1111916-TPS51221RTVT | TPS51221RTVT | TPS51221RTVT | TPS51221RTVT | TPS51221RTVT | TPS51221RTVT |
| Product Name | TPS51221 Fixed Frequency 99% Duty Cycle Peak Current Mode Notebook System Power Dual Controller | Dual Voltage Regulator IC | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS51221RTVT | Voltage Regulators - Linear + Switching | Switching Controllers | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Configuration / Function | Buck | ||||||||
| Package Type | Other; WQFN | Other; QFN | Other; 32-WFQFN Exposed Pad | Other; 32-WQFN (5x5) | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Power Good,Enable,Frequency Synchronization,Light Load Efficiency,Phase Interleaving,Synchronous Rectification | Multiple Outputs | Multiple Outputs | ||||||
| Output Voltage | 1 to 12 volts | 12 volts | 3.3 volts | ||||||
| IOUT | 20 amps | 20 amps | 0.0100 amps |