Texas Instruments TPS51221 Fixed Frequency 99% Duty Cycle Peak Current Mode Notebook System Power Dual Controller TPS51221RTVR

Description
Fixed Frequency 99% Duty Cycle Peak Current Mode Notebook System Power Dual Controller 32-WQFN -40 to 85
Request a Quote Datasheet
Description
Fixed Frequency 99% Duty Cycle Peak Current Mode Notebook System Power Dual Controller 32-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51221 Fixed Frequency 99% Duty Cycle Peak Current Mode Notebook System Power Dual Controller - TPS51221RTVR - Texas Instruments
Dallas, TX, United States
TPS51221 Fixed Frequency 99% Duty Cycle Peak Current Mode Notebook System Power Dual Controller
TPS51221RTVR
TPS51221 Fixed Frequency 99% Duty Cycle Peak Current Mode Notebook System Power Dual Controller TPS51221RTVR
Fixed Frequency 99% Duty Cycle Peak Current Mode Notebook System Power Dual Controller 32-WQFN -40 to 85

Fixed Frequency 99% Duty Cycle Peak Current Mode Notebook System Power Dual Controller 32-WQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS51221RTVR - 033992-TPS51221RTVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS51221RTVR
033992-TPS51221RTVR
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS51221RTVR 033992-TPS51221RTVR
Manufacturer: Texas Instruments Win Source Part Number: 033992-TPS51221RTVR Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2) Frequency - Switching: 200kHz to 1MHz Number of Outputs: 3 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: 3.3V, 10mA Voltage/Current - Output 3: 5V, 100mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-WQFN (5x5) Purpose: Any Function Supply Voltage - Operating: 4.5 V to 28 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033992-TPS51221RTVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 3
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: 3.3V, 10mA
Voltage/Current - Output 3: 5V, 100mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-WQFN (5x5)
Purpose: Any Function
Supply Voltage - Operating: 4.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear + Switching - 296-22888-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear + Switching
296-22888-2-ND
Voltage Regulators - Linear + Switching 296-22888-2-ND
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 200kHz ~ 1MHz 32-WQFN (5x5)

PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 200kHz ~ 1MHz 32-WQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
Dual Voltage Regulator IC
776-TPS51221RTVR
Dual Voltage Regulator IC 776-TPS51221RTVR
Fixed Frequency 99% Duty Cycle Peak Current Mode Notebook System Power Dual Controller 32-WQFN -40 to 85 Product overview: TPS51221RTVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS51221RTVR can be used for catalog matching and distributor lookup.

Fixed Frequency 99% Duty Cycle Peak Current Mode Notebook System Power Dual Controller 32-WQFN -40 to 85 Product overview: TPS51221RTVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS51221RTVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear + Switching - TPS51221RTVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
TPS51221RTVR
PMIC - Voltage Regulators - Linear + Switching TPS51221RTVR
IC REG TRPL BUCK/LNR SYNC 32WQFN

IC REG TRPL BUCK/LNR SYNC 32WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS51221RTVR
Switching Controllers TPS51221RTVR
Switching Controllers Fixed Freq Notebook Sys Pwr Dual Cntrlr

Switching Controllers Fixed Freq Notebook Sys Pwr Dual Cntrlr

Buy Now Datasheet
Voltage Regulators - Linear + Switching - TPS51221RTVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
TPS51221RTVR
Voltage Regulators - Linear + Switching TPS51221RTVR
IC REG TRPL BUCK/LNR SYNC 32WQFN

IC REG TRPL BUCK/LNR SYNC 32WQFN

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - TPS51221RTVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
TPS51221RTVR
Voltage Regulators - Linear + Switching TPS51221RTVR
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 200kHz ~ 1MHz 32-WQFN (5x5)

PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (2) 200kHz ~ 1MHz 32-WQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - TPS51221RTVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
TPS51221RTVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching TPS51221RTVR
IC REG TRPL BUCK/LNR SYNC 32WQFN

IC REG TRPL BUCK/LNR SYNC 32WQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number TPS51221RTVR 033992-TPS51221RTVR 296-22888-2-ND 776-TPS51221RTVR TPS51221RTVR TPS51221RTVR TPS51221RTVR TPS51221RTVR TPS51221RTVR
Product Name TPS51221 Fixed Frequency 99% Duty Cycle Peak Current Mode Notebook System Power Dual Controller PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS51221RTVR Voltage Regulators - Linear + Switching Dual Voltage Regulator IC PMIC - Voltage Regulators - Linear + Switching Switching Controllers Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Configuration / Function Buck
Package Type Other; WQFN Other; 32-WQFN (5x5) Other; 32-WFQFN Exposed Pad Other; QFN Other; 32-WFQFN Exposed Pad Other; 32-WFQFN Exposed Pad Other; 32-WFQFN Exposed Pad
Special Features Synchronous Rectification; Power Good,Enable,Frequency Synchronization,Light Load Efficiency,Phase Interleaving,Synchronous Rectification Multiple Outputs Multiple Outputs
Output Voltage 1 to 12 volts 3.3 volts 12 volts
IOUT 20 amps 0.0100 amps 20 amps
Unlock Full Specs
to access all available technical data