Texas Instruments TPS51220 Fixed Frequency, 99% Duty Cycle Peak Current Mode Notebook System Power Controller TPS51220RHBT

Description
Fixed Frequency, 99% Duty Cycle Peak Current Mode Notebook System Power Controller 32-VQFN -40 to 85
Request a Quote Datasheet
Description
Fixed Frequency, 99% Duty Cycle Peak Current Mode Notebook System Power Controller 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51220 Fixed Frequency, 99% Duty Cycle Peak Current Mode Notebook System Power Controller - TPS51220RHBT - Texas Instruments
Dallas, TX, United States
TPS51220 Fixed Frequency, 99% Duty Cycle Peak Current Mode Notebook System Power Controller
TPS51220RHBT
TPS51220 Fixed Frequency, 99% Duty Cycle Peak Current Mode Notebook System Power Controller TPS51220RHBT
Fixed Frequency, 99% Duty Cycle Peak Current Mode Notebook System Power Controller 32-VQFN -40 to 85

Fixed Frequency, 99% Duty Cycle Peak Current Mode Notebook System Power Controller 32-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51220RHBT - 129396-TPS51220RHBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51220RHBT
129396-TPS51220RHBT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51220RHBT 129396-TPS51220RHBT
Manufacturer: Texas Instruments Win Source Part Number: 129396-TPS51220RHBT Packaging: Reel - TR Applications: Controller, Notebook Power System Mounting: SMD (SMT) Voltage - Input: 4.5 V to 28 V Number of Outputs: 2 Output Voltage: 1 V to 12 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): ADP1850ACPZ-R7; MAX15002ATL+T; MAX15002ATL+; TPS51220RHBT; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129396-TPS51220RHBT
Packaging: Reel - TR
Applications: Controller, Notebook Power System
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 28 V
Number of Outputs: 2
Output Voltage: 1 V to 12 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): ADP1850ACPZ-R7; MAX15002ATL+T; MAX15002ATL+; TPS51220RHBT;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS51220RHBT
Switching Controllers TPS51220RHBT
Switching Controllers Fixed Freq 99% Duty Cycle Peak Current

Switching Controllers Fixed Freq 99% Duty Cycle Peak Current

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51220RHBT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51220RHBT
PMIC - Voltage Regulators - Special Purpose TPS51220RHBT
IC REG CTRLR NOTEBK 2OUT 32VQFN

IC REG CTRLR NOTEBK 2OUT 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS51220RHBT 129396-TPS51220RHBT TPS51220RHBT TPS51220RHBT
Product Name TPS51220 Fixed Frequency, 99% Duty Cycle Peak Current Mode Notebook System Power Controller PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51220RHBT Switching Controllers PMIC - Voltage Regulators - Special Purpose
Configuration / Function Buck
Package Type Other; VQFN Other; 32-VQFN (5x5) Other; 32-VFQFN Exposed Pad
Special Features Synchronous Rectification; Power Good,Enable,Frequency Synchronization,Light Load Efficiency,Phase Interleaving,Synchronous Rectification Multiple Outputs
Output Voltage 1 to 12 volts 1 to 12 volts
IOUT 20 amps
Unlock Full Specs
to access all available technical data

Similar Products