Fixed Frequency, 99% Duty Cycle Peak Current Mode Notebook System Power Controller 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 043298-TPS51220RHBRG
Packaging: Reel - TR
Applications: Controller, Notebook Power System
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 28 V
Number of Outputs: 2
Output Voltage: 1 V to 12 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS51220RHBRG4 | 043298-TPS51220RHBRG4 |
| Product Name | TPS51220 Fixed Frequency, 99% Duty Cycle Peak Current Mode Notebook System Power Controller | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51220RHBRG4 |
| Configuration / Function | Buck | |
| Package Type | Other; VQFN | Other; 32-VQFN (5x5) |
| Special Features | Synchronous Rectification; Power Good,Enable,Frequency Synchronization,Light Load Efficiency,Phase Interleaving,Synchronous Rectification | Multiple Outputs |
| Output Voltage | 1 to 12 volts | 1 to 12 volts |
| IOUT | 20 amps |