Texas Instruments TPS51220 Fixed Frequency, 99% Duty Cycle Peak Current Mode Notebook System Power Controller TPS51220RHBR

Description
Fixed Frequency, 99% Duty Cycle Peak Current Mode Notebook System Power Controller 32-VQFN -40 to 85
Request a Quote Datasheet
Description
Fixed Frequency, 99% Duty Cycle Peak Current Mode Notebook System Power Controller 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51220 Fixed Frequency, 99% Duty Cycle Peak Current Mode Notebook System Power Controller - TPS51220RHBR - Texas Instruments
Dallas, TX, United States
TPS51220 Fixed Frequency, 99% Duty Cycle Peak Current Mode Notebook System Power Controller
TPS51220RHBR
TPS51220 Fixed Frequency, 99% Duty Cycle Peak Current Mode Notebook System Power Controller TPS51220RHBR
Fixed Frequency, 99% Duty Cycle Peak Current Mode Notebook System Power Controller 32-VQFN -40 to 85

Fixed Frequency, 99% Duty Cycle Peak Current Mode Notebook System Power Controller 32-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51220RHBR - 104868-TPS51220RHBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51220RHBR
104868-TPS51220RHBR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51220RHBR 104868-TPS51220RHBR
Manufacturer: Texas Instruments Win Source Part Number: 104868-TPS51220RHBR Packaging: Reel - TR Applications: Controller, Notebook Power System Mounting: SMD (SMT) Voltage - Input: 4.5 V to 28 V Number of Outputs: 2 Output Voltage: 1 V to 12 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 104868-TPS51220RHBR
Packaging: Reel - TR
Applications: Controller, Notebook Power System
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 28 V
Number of Outputs: 2
Output Voltage: 1 V to 12 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Special Purpose Regulators - TPS51220RHBR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS51220RHBR
Special Purpose Regulators TPS51220RHBR
IC REG CTRLR NOTEBK 2OUT 32VQFN

IC REG CTRLR NOTEBK 2OUT 32VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS51220RHBR
Switching Controllers TPS51220RHBR
Switching Controllers Fixed Freq 99% Duty Cycle Peak Current

Switching Controllers Fixed Freq 99% Duty Cycle Peak Current

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51220RHBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51220RHBR
PMIC - Voltage Regulators - Special Purpose TPS51220RHBR
IC REG CTRLR NOTEBK 2OUT 32VQFN

IC REG CTRLR NOTEBK 2OUT 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS51220RHBR 104868-TPS51220RHBR TPS51220RHBR TPS51220RHBR TPS51220RHBR
Product Name TPS51220 Fixed Frequency, 99% Duty Cycle Peak Current Mode Notebook System Power Controller PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51220RHBR Special Purpose Regulators Switching Controllers PMIC - Voltage Regulators - Special Purpose
Configuration / Function Buck
Package Type Other; VQFN Other; 32-VQFN (5x5) Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Special Features Synchronous Rectification; Power Good,Enable,Frequency Synchronization,Light Load Efficiency,Phase Interleaving,Synchronous Rectification Multiple Outputs Multiple Outputs
Output Voltage 1 to 12 volts 1 to 12 volts
IOUT 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24095DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25890HRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ2012SN-D107 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Power Management IC - 713-BQ24314ADSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers