Texas Instruments Standard Linear and Logic Special Purpose Regulators TPS51220RHBR

Description
D-CAP™ Controller, Notebook Power System Voltage Regulator IC 2 Output 32-VQFN (5x5)
Description
D-CAP™ Controller, Notebook Power System Voltage Regulator IC 2 Output 32-VQFN (5x5)

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - TPS51220RHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
TPS51220RHBR
Special Purpose Regulators TPS51220RHBR
D-CAP™ Controller, Notebook Power System Voltage Regulator IC 2 Output 32-VQFN (5x5)

D-CAP™ Controller, Notebook Power System Voltage Regulator IC 2 Output 32-VQFN (5x5)

Buy Now
Sync Buck Reg W/ Ldo, 2 O/p, Vqfn-32; Supply Voltage Texas Instruments - 27AJ0495 - Newark, An Avnet Company
Chicago, IL, United States
Sync Buck Reg W/ Ldo, 2 O/p, Vqfn-32; Supply Voltage Texas Instruments
27AJ0495
Sync Buck Reg W/ Ldo, 2 O/p, Vqfn-32; Supply Voltage Texas Instruments 27AJ0495
SYNC BUCK REG W/ LDO, 2 O/P, VQFN-32; Supply Voltage:28V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:2; No. of Regulated Outputs:2; Digital IC Case:VQFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SYNC BUCK REG W/ LDO, 2 O/P, VQFN-32; Supply Voltage:28V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:2; No. of Regulated Outputs:2; Digital IC Case:VQFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS51220RHBR 27AJ0495
Product Name Special Purpose Regulators Sync Buck Reg W/ Ldo, 2 O/p, Vqfn-32; Supply Voltage Texas Instruments
Type 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 2264468 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details