Fixed-Frequency, 99% Duty Cycle Peak Current-Mode Notebook System Pwr Controller 32-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 133405-TPS51220ARTVT
Packaging: Reel - TR
Applications: Controller, Notebook Power System
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 32 V
Number of Outputs: 2
Output Voltage: 1 V to 12 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-WQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Dual-OUT DC/DC Controller, 1MHz, 32V In, 20A Out, QFN Product overview: TPS51220ARTVT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 32V, 20A, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 1MHz, 32V, 20A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51220ARTVT can be used for catalog matching and distributor lookup.
Switching Controllers Fixed-Freq,Notebook Sys Pwr Controller
IC REG CTRLR NOTEBK 2OUT 32WQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS51220ARTVT | 133405-TPS51220ARTVT | 750-TPS51220ARTVT | TPS51220ARTVT | TPS51220ARTVT |
| Product Name | TPS51220A Fixed-Frequency, 99% Duty Cycle Peak Current-Mode Notebook System Pwr Controller | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51220ARTVT | Dual 1MHz 32V 20A Power Management IC | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | ||||
| Package Type | Other; QFN,WQFN | Other; 32-WQFN (5x5) | Other; QFN | Other; 32-WFQFN Exposed Pad | |
| Special Features | Synchronous Rectification; Power Good,Enable,Frequency Synchronization,Light Load Efficiency,Phase Interleaving,Synchronous Rectification | Multiple Outputs | |||
| Output Voltage | 1 to 12 volts | 1 to 12 volts | 12 volts | ||
| IOUT | 20 amps | 20 amps |