Texas Instruments TPS51220A Fixed-Frequency, 99% Duty Cycle Peak Current-Mode Notebook System Pwr Controller TPS51220ARSNT

Description
Fixed-Frequency, 99% Duty Cycle Peak Current-Mode Notebook System Pwr Controller 32-QFN -40 to 85
Request a Quote Datasheet
Description
Fixed-Frequency, 99% Duty Cycle Peak Current-Mode Notebook System Pwr Controller 32-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51220A Fixed-Frequency, 99% Duty Cycle Peak Current-Mode Notebook System Pwr Controller - TPS51220ARSNT - Texas Instruments
Dallas, TX, United States
TPS51220A Fixed-Frequency, 99% Duty Cycle Peak Current-Mode Notebook System Pwr Controller
TPS51220ARSNT
TPS51220A Fixed-Frequency, 99% Duty Cycle Peak Current-Mode Notebook System Pwr Controller TPS51220ARSNT
Fixed-Frequency, 99% Duty Cycle Peak Current-Mode Notebook System Pwr Controller 32-QFN -40 to 85

Fixed-Frequency, 99% Duty Cycle Peak Current-Mode Notebook System Pwr Controller 32-QFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51220ARSNT - 033990-TPS51220ARSNT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51220ARSNT
033990-TPS51220ARSNT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51220ARSNT 033990-TPS51220ARSNT
Manufacturer: Texas Instruments Win Source Part Number: 033990-TPS51220ARSNT Packaging: Reel - TR Applications: Controller, Notebook Power System Mounting: SMD (SMT) Voltage - Input: 4.5 V to 32 V Number of Outputs: 2 Output Voltage: 1 V to 12 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033990-TPS51220ARSNT
Packaging: Reel - TR
Applications: Controller, Notebook Power System
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 32 V
Number of Outputs: 2
Output Voltage: 1 V to 12 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51220ARSNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51220ARSNT
PMIC - Voltage Regulators - Special Purpose TPS51220ARSNT
IC REG CTRLR NOTEBK 2OUT 32QFN

IC REG CTRLR NOTEBK 2OUT 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS51220ARSNT
Switching Controllers TPS51220ARSNT
Switching Controllers Fixed-Freq, Notebook Sys Pwr Controller

Switching Controllers Fixed-Freq, Notebook Sys Pwr Controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number TPS51220ARSNT 033990-TPS51220ARSNT TPS51220ARSNT TPS51220ARSNT
Product Name TPS51220A Fixed-Frequency, 99% Duty Cycle Peak Current-Mode Notebook System Pwr Controller PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51220ARSNT PMIC - Voltage Regulators - Special Purpose Switching Controllers
Configuration / Function Buck
Package Type Other; QFN,WQFN Other; 32-QFN (4x4) Other; 32-WFQFN Exposed Pad
Special Features Synchronous Rectification; Power Good,Enable,Frequency Synchronization,Light Load Efficiency,Phase Interleaving,Synchronous Rectification Multiple Outputs
Output Voltage 1 to 12 volts 1 to 12 volts
IOUT 20 amps
Unlock Full Specs
to access all available technical data