High Performance, Single Sync Step-Down Controller with Differential Voltage Feedback 16-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033988-TPS51219RTER
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: TPS51219
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WQFN (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 28 V
Alternative Parts (Cross-Reference): MAX1717BEEG+T; MAX8720EEI+T; MAX1855EEG+T;
Introduction Date: March 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (3x3)
IC REG CTRLR BUCK 16WQFN
Switching Controllers High Perf,Sgl Sync Step-Down Controller
IC REG CTRLR BUCK 16WQFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51219RTER | 033988-TPS51219RTER | 296-39401-1-ND | TPS51219RTER | TPS51219RTER | TPS51219RTER | TPS51219RTER |
| Product Name | TPS51219 High Performance, Single Sync Step-Down Controller with Differential Voltage Feedback | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51219RTER | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; WQFN | Other; 16-WQFN (3x3) | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Pre-Bias Start-Up,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good | Synchronous Rectification | Enable, Power Good | |||
| Output Voltage | 0.5000 to 2 volts | ||||||
| IOUT | 20 amps |