The TPS51218DSCT is a 10-pin WSON package synchronous step-down controller designed for notebook power supplies, supporting an input voltage range of 3V to 28V and an output voltage range of 0.7V to 2.6V with a load current up to 20A. It features adaptive on-time D-CAP™ mode, an integrated boost switch, built-in overvoltage, undervoltage, and overcurrent protection, thermal shutdown, and a powergood output. The device operates from -40°C to 85°C and requires an external 5V supply.
3V to 28V Input. 20A Synchronous Step Down Controller with DCAP? Mode for Notebook Power Supply 10-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033987-TPS51218DSCT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WSON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WSON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WSON (3x3)
Switching Controllers 3-28V In,20A Synch Step Down Cntrlr
IC REG CTRLR BUCK 10WSON
IC REG CTRLR BUCK 10WSON
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51218DSCT | 033987-TPS51218DSCT | 296-24523-2-ND | TPS51218DSCT | TPS51218DSCT | 815-TPS51218DSCT | TPS51218DSCT |
| Product Name | TPS51218 3V to 28V Input. 20A Synchronous Step Down Controller with DCAP? Mode for Notebook Power Supply | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51218DSCT | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | IC REG CTRLR BUCK 10WSON | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; WSON | Other; 10-WSON (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Pre-Bias Start-Up,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good | Synchronous Rectification | Enable, Frequency Control, Power Good | |||
| Output Voltage | 0.7000 to 2.6 volts | 2.6 volts | |||||
| IOUT | 20 amps | 20 amps |