Texas Instruments Standard Linear and Logic Buck 465kHz Step-Down DC-DC Converter IC TPS51218DSCR

Description
DC/DC Cntrlr Single-OUT Step Down 465kHz 10-Pin WSON EP T/R Product overview: TPS51218DSCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 465kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 465kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS51218DSCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC/DC Cntrlr Single-OUT Step Down 465kHz 10-Pin WSON EP T/R Product overview: TPS51218DSCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 465kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 465kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS51218DSCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 465kHz Step-Down DC-DC Converter IC
715-TPS51218DSCR
Buck 465kHz Step-Down DC-DC Converter IC 715-TPS51218DSCR
DC/DC Cntrlr Single-OUT Step Down 465kHz 10-Pin WSON EP T/R Product overview: TPS51218DSCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 465kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 465kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS51218DSCR can be used for catalog matching and distributor lookup.

DC/DC Cntrlr Single-OUT Step Down 465kHz 10-Pin WSON EP T/R Product overview: TPS51218DSCR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 465kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 465kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS51218DSCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-TPS51218DSCR
Product Name Buck 465kHz Step-Down DC-DC Converter IC
Output Voltage 2.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1227462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 18 volts
View Details
DCP010512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512DBP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
3 suppliers