3V to 28V Input. 20A Synchronous Step Down Controller with DCAP? Mode for Notebook Power Supply 10-WSON -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WSON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 033986-TPS51218DSCR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 6.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Switching Controllers 3-28V In,20A Synch Step Down Cntrlr
IC REG CTRLR BUCK 10WSON
IC REG CTRLR BUCK 10WSON
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WSON (3x3)
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51218DSCR | 296-41745-1-ND | 033986-TPS51218DSCR | TPS51218DSCR | TPS51218DSCR | TPS51218DSCR | TPS51218DSCR |
| Product Name | TPS51218 3V to 28V Input. 20A Synchronous Step Down Controller with DCAP? Mode for Notebook Power Supply | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51218DSCR | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; WSON | Other; 10-WFDFN Exposed Pad | Other; 10-WSON (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good | Enable, Frequency Control, Power Good | |||
| Output Voltage | 0.7000 to 2.6 volts | ||||||
| IOUT | 20 amps |