3V to 28V Input. 20A Synchronous Step Down Controller with DCAP? Mode, 340kHz for Notebook Power 10-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033984-TPS51217DSCR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 340kHz
Control Features: Enable, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WSON (3x3)
IC REG CTRLR BUCK 10WSON
IC REG CTRLR BUCK 10WSON
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WSON (3x3)
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51217DSCR | 033984-TPS51217DSCR | 296-28856-2-ND | TPS51217DSCR | TPS51217DSCR | TPS51217DSCR |
| Product Name | TPS51217 3V to 28V Input. 20A Synchronous Step Down Controller with DCAP? Mode, 340kHz for Notebook Power | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51217DSCR | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | ||
| Package Type | Other; WSON | Other; 10-WSON (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |
| Special Features | Synchronous Rectification; Power Good,Enable,Dynamic Voltage Scaling,Light Load Efficiency,Pre-Bias Start-Up,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good | Synchronous Rectification | Enable, Power Good | ||
| Output Voltage | 0.6000 to 2.6 volts | |||||
| IOUT | 20 amps |