DDR2/3/3L/4 Memory Power Solution Synchronous Buck Controller, 2-A LDO Product overview: TPS51216RUKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51216RUKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033982-TPS51216RUKR
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 5.5 V
Number of Outputs: 2
Output Voltage: 0.7 V to 1.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-WQFN (3x3)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
IC REG CTRLR DDR 2OUT 20WQFN
IC REG CTRLR DDR 2OUT 20WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-TPS51216RUKR | 033982-TPS51216RUKR | TPS51216RUKR | TPS51216RUKR |
| Product Name | Buck LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51216RUKR | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Output Voltage | 1.8 volts | 0.7000 to 1.8 volts | ||
| IOUT | 2 amps | |||
| IQ | 6.00E-4 amps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |