Win Source Part Number: 981964-TPS51215ARUKR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Controller, Intel IMVP8, Intel IMVP9
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 0.5V ~ 2V
Voltage - Input: 3V ~ 28V
Number of Outputs: 1
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS51215ARUKRTR
3-V to 28-V input, single phase D-CAP2 controller with 2-bit VID 20-WQFN -40 to 125 Product overview: TPS51215ARUKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51215ARUKR can be used for catalog matching and distributor lookup.
IC POWER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 981964-TPS51215ARUKR | 750-TPS51215ARUKR | TPS51215ARUKR | TPS51215ARUKR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | Power Management IC | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tape & Reel (TR) | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad |