Manufacturer: Texas Instruments
Win Source Part Number: 220012-TPS51212DSCRG
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Special Purpose
Series: D-CAP
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 10-WFDFN Exposed Pad
Manufacturer Device Package: 10-WSON (3x3)
Applications: Controller, Notebook Power System
Voltage - Output: 0.7 V ~ 2.6 V
Voltage - Input: 3 V ~ 28 V
Number of Outputs: 1
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 220012-TPS51212DSCRG4 |
| Product Name | Integrated Circuits(ICs) |