The TPS51211DSCR is a high-performance, single synchronous step-down controller designed for notebook and point-of-load power supply applications. It operates with an input voltage range of 3 V to 28 V and supports output voltages from 0.7 V to 2.6 V. The device features adaptive on-time D-CAP™ control, a 290-kHz switching frequency, and integrates a boost switch, output discharge, power good output, and protection functions including overvoltage, undervoltage, overcurrent, and thermal shutdown. It is packaged in a 10-pin SON (DSC) package with dimensions compatible with tape and reel packaging for surface-mount assembly and operates over a temperature range of -40°C to 85°C.
High-Performance, Single Synchronous Step-Down Controller 10-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033981-TPS51211DSCR
Packaging: Reel - TR
Applications: Controller, Notebook Power System
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Output Voltage: 0.7 V to 2.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-WSON (3x3)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC REG CTRLR NOTEBK 1OUT 10WSON
Switching Controllers Hi-Perf,Single Synch Step-Down Controller
IC REG CTRLR NOTEBK 1OUT 10WSON
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS51211DSCR | 033981-TPS51211DSCR | TPS51211DSCR | TPS51211DSCR | TPS51211DSCR |
| Product Name | TPS51211 High-Performance, Single Synchronous Step-Down Controller | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51211DSCR | Special Purpose Regulators | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Configuration / Function | Buck | ||||
| Package Type | Other; WSON | Other; 10-WSON (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs | |||
| Output Voltage | 0.7000 to 2.6 volts | 0.7000 to 2.6 volts | |||
| IOUT | 18 amps |