Automotive Catalog Dual Output Two-Phase Synchronous Buck DC/DC Controller 30-TSSOP -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP
IC REG CTRLR BUCK 30TSSOP
Switching Controllers Dual Out 2Ph Synch Buck DC/DC Cntrlr
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5120QDBTRQ1 | TPS5120QDBTRQ1-ND | TPS5120QDBTRQ1 | TPS5120QDBTRQ1 | TPS5120QDBTRQ1 |
| Product Name | TPS5120-Q1 Automotive Catalog Dual Output Two-Phase Synchronous Buck DC/DC Controller | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; TSSOP | Other; "30-TFSOP (0.173"", 4.40mm Width)" | Other; 30-TFSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Phase Interleaving,Synchronous Rectification | Synchronous Rectification | Enable, Power Good, Soft Start | ||
| Output Voltage | 0.9000 to 26 volts | ||||
| IOUT | 1.5 amps |