Enhanced Product Dual Output Two-Phase Synchronous Buck Dc/Dc Controller 30-TSSOP -55 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1272506-TPS5120MDBTR
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Power Good, Soft Start
Supply Voltage: 4.5V ~ 28V
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 30-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-TFSOP
Duty Cycle (Maximum): 83%
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: TPS5120
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Switching Frequency: 300kHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP
IC REG CTRLR BUCK 30TSSOP
Switching Controllers Mil Enh Dual Output 2-Ph Synch Buck
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5120MDBTREP | 296-21272-2-ND | 1272506-TPS5120MDBTREP | TPS5120MDBTREP | TPS5120MDBTREP | TPS5120MDBTREP |
| Product Name | TPS5120-EP Enhanced Product Dual Output Two-Phase Synchronous Buck Dc/Dc Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5120MDBTREP | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; TSSOP | Other; "30-TFSOP (0.173"", 4.40mm Width)" | SSOP; Other; 30-TFSOP | Other; 30-TFSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Phase Interleaving,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good, Soft Start | Enable, Power Good, Soft Start | ||
| Output Voltage | 0.9000 to 26 volts | |||||
| IOUT | 1.5 amps |