Texas Instruments TPS5120 Dual Output, Two-Phase Synchronous Buck Controller with Wide Input Voltage Range TPS5120DBTRG4

Description
Dual Output, Two-Phase Synchronous Buck Controller with Wide Input Voltage Range 30-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual Output, Two-Phase Synchronous Buck Controller with Wide Input Voltage Range 30-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS5120 Dual Output, Two-Phase Synchronous Buck Controller with Wide Input Voltage Range - TPS5120DBTRG4 - Texas Instruments
Dallas, TX, United States
TPS5120 Dual Output, Two-Phase Synchronous Buck Controller with Wide Input Voltage Range
TPS5120DBTRG4
TPS5120 Dual Output, Two-Phase Synchronous Buck Controller with Wide Input Voltage Range TPS5120DBTRG4
Dual Output, Two-Phase Synchronous Buck Controller with Wide Input Voltage Range 30-TSSOP -40 to 85

Dual Output, Two-Phase Synchronous Buck Controller with Wide Input Voltage Range 30-TSSOP -40 to 85

Buy Now Datasheet
DC DC Switching Controllers - TPS5120DBTRG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TPS5120DBTRG4-ND
DC DC Switching Controllers TPS5120DBTRG4-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS5120DBTRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS5120DBTRG4
PMIC - Voltage Regulators - DC DC Switching Controllers TPS5120DBTRG4
IC REG CTRLR BUCK 30TSSOP

IC REG CTRLR BUCK 30TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS5120DBTRG4
Switching Controllers TPS5120DBTRG4
Switching Controllers Dual Output 2-Ph Synch Buck Cntrlr

Switching Controllers Dual Output 2-Ph Synch Buck Cntrlr

Buy Now Datasheet
DC DC Switching Controllers - TPS5120DBTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS5120DBTRG4
DC DC Switching Controllers TPS5120DBTRG4
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS5120DBTRG4 TPS5120DBTRG4-ND TPS5120DBTRG4 TPS5120DBTRG4 TPS5120DBTRG4
Product Name TPS5120 Dual Output, Two-Phase Synchronous Buck Controller with Wide Input Voltage Range DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type Other; TSSOP Other; "30-TFSOP (0.173"", 4.40mm Width)" Other; 30-TFSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Phase Interleaving,Synchronous Rectification Synchronous Rectification Enable, Power Good, Soft Start
Output Voltage 0.9000 to 26 volts
IOUT 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673MRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - LM22672MRX-5.0S1 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
DC DC Switching Controllers - 5962-8768101VEA - ODG (Origin Data Global)
Specs
Configuration / Function Buck; Boost
Package Type DIP; Other; 16-CDIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
3 suppliers
LM20124 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20124MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers