Dual Output, Two-Phase Synchronous Buck Controller with Wide Input Voltage Range 30-TSSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033979-TPS5120DBTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 83%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Signal Processing, Test & Measurement, Wireless, Imaging, Video & Vision, HVAC, Medical
Switching Controllers Dual Output 2-Ph Synch Buck Cntrlr
IC REG CTRLR BUCK 30TSSOP
IC REG CTRLR BUCK 30TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5120DBTR | 296-26979-2-ND | 033979-TPS5120DBTR | TPS5120DBTR | TPS5120DBTR | TPS5120DBTR | TPS5120DBTR |
| Product Name | TPS5120 Dual Output, Two-Phase Synchronous Buck Controller with Wide Input Voltage Range | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5120DBTR | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Package Type | Other; TSSOP | Other; "30-TFSOP (0.173"", 4.40mm Width)" | SSOP; Other; 30-TSSOP | Other; 30-TFSOP (0.173", 4.40mm Width) | Other; 30-TFSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Phase Interleaving,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good, Soft Start | Enable, Power Good, Soft Start | Multiple Outputs | ||
| Output Voltage | 0.9000 to 26 volts | ||||||
| IOUT | 20 amps |