LDO VOLT REG, 2A, 0.9V, SON-10; Output Type:Fixed; Input Voltage Min:3.1V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:900mV; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:2A; Dropout Voltage RoHS Compliant: Yes
IC REG CONV DDR 1OUT 10SON
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 28AH5860 | TPS51206DSQT |
| Product Name | Ldo Volt Reg, 2A, 0.9V, Son-10; Output Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators |
| Input Voltage | 3.1 to 6.5 volts |