Texas Instruments High-Performance Analog 3.1V 6.5V Power Management IC TPS51206DSQT

Description
DDR Termination Regulator 3.1V to 6.5V 10-Pin WSON EP T/R Product overview: TPS51206DSQT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 6.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.1V, 6.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51206DSQT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DDR Termination Regulator 3.1V to 6.5V 10-Pin WSON EP T/R Product overview: TPS51206DSQT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 6.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.1V, 6.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51206DSQT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.1V 6.5V Power Management IC
750-TPS51206DSQT
3.1V 6.5V Power Management IC 750-TPS51206DSQT
DDR Termination Regulator 3.1V to 6.5V 10-Pin WSON EP T/R Product overview: TPS51206DSQT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 6.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.1V, 6.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51206DSQT can be used for catalog matching and distributor lookup.

DDR Termination Regulator 3.1V to 6.5V 10-Pin WSON EP T/R Product overview: TPS51206DSQT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 6.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.1V, 6.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51206DSQT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51206DSQT - 1111914-TPS51206DSQT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51206DSQT
1111914-TPS51206DSQT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51206DSQT 1111914-TPS51206DSQT
Manufacturer: Texas Instruments Win Source Part Number: 1111914-TPS51206DSQT Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 3.1 V to 6.5 V Number of Outputs: 1 Output Voltage: 0.5 V to 0.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-SON (2x2) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1111914-TPS51206DSQT
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 3.1 V to 6.5 V
Number of Outputs: 1
Output Voltage: 0.5 V to 0.9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-SON (2x2)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51206DSQT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51206DSQT
PMIC - Voltage Regulators - Special Purpose TPS51206DSQT
IC REG CONV DDR 1OUT 10SON

IC REG CONV DDR 1OUT 10SON

Supplier's Site Datasheet
Special Purpose Regulators - TPS51206DSQT - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS51206DSQT
Special Purpose Regulators TPS51206DSQT
IC REG CONV DDR 1OUT 10SON

IC REG CONV DDR 1OUT 10SON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-TPS51206DSQT 1111914-TPS51206DSQT TPS51206DSQT TPS51206DSQT
Product Name 3.1V 6.5V Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51206DSQT PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; SON Other; 10-SON (2x2) Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad
Output Voltage 0.9000 volts 0.5000 to 0.9000 volts
IOUT 2 amps
Unlock Full Specs
to access all available technical data