Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51206DSQR TPS51206DSQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033977-TPS51206DSQR Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 3.1 V to 6.5 V Number of Outputs: 1 Family Name: TPS51206 Output Voltage: 0.5 V to 0.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-SON (2x2) Alternative Parts (Cross-Reference): L9915B; MAXM17515ALI+ ; MAXM17515ALI+T; BD3533HFN-TR; Introduction Date: May 01, 2010 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033977-TPS51206DSQR Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 3.1 V to 6.5 V Number of Outputs: 1 Family Name: TPS51206 Output Voltage: 0.5 V to 0.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-SON (2x2) Alternative Parts (Cross-Reference): L9915B; MAXM17515ALI+ ; MAXM17515ALI+T; BD3533HFN-TR; Introduction Date: May 01, 2010 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51206DSQR - 033977-TPS51206DSQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51206DSQR
033977-TPS51206DSQR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51206DSQR 033977-TPS51206DSQR
Manufacturer: Texas Instruments Win Source Part Number: 033977-TPS51206DSQR Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 3.1 V to 6.5 V Number of Outputs: 1 Family Name: TPS51206 Output Voltage: 0.5 V to 0.9 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-SON (2x2) Alternative Parts (Cross-Reference): L9915B; MAXM17515ALI+ ; MAXM17515ALI+T; BD3533HFN-TR; Introduction Date: May 01, 2010 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033977-TPS51206DSQR
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 3.1 V to 6.5 V
Number of Outputs: 1
Family Name: TPS51206
Output Voltage: 0.5 V to 0.9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-SON (2x2)
Alternative Parts (Cross-Reference): L9915B; MAXM17515ALI+ ; MAXM17515ALI+T; BD3533HFN-TR;
Introduction Date: May 01, 2010
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3.1V 6.5V Power Management IC
750-TPS51206DSQR
3.1V 6.5V Power Management IC 750-TPS51206DSQR
DDR Termination Regulator 3.1V to 6.5V 10-Pin WSON EP T/R Product overview: TPS51206DSQR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 6.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.1V, 6.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51206DSQR can be used for catalog matching and distributor lookup.

DDR Termination Regulator 3.1V to 6.5V 10-Pin WSON EP T/R Product overview: TPS51206DSQR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 6.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.1V, 6.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51206DSQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - TPS51206DSQR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS51206DSQR
Special Purpose Regulators TPS51206DSQR
IC REG CONV DDR 1OUT 10SON

IC REG CONV DDR 1OUT 10SON

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51206DSQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51206DSQR
PMIC - Voltage Regulators - Special Purpose TPS51206DSQR
IC REG CONV DDR 1OUT 10SON

IC REG CONV DDR 1OUT 10SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 033977-TPS51206DSQR 750-TPS51206DSQR TPS51206DSQR TPS51206DSQR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51206DSQR 3.1V 6.5V Power Management IC Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; 10-SON (2x2) Other; SON Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs
Output Voltage 0.5000 to 0.9000 volts 0.9000 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data