Texas Instruments High-Performance Analog Power Management IC TPS51200MDRCTEP

Description
DDR Termination Regulator IC | Sink/Source | MIL-TEMP | 10-Pin S-PQCC Product overview: TPS51200MDRCTEP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51200MDRCTEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DDR Termination Regulator IC | Sink/Source | MIL-TEMP | 10-Pin S-PQCC Product overview: TPS51200MDRCTEP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51200MDRCTEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-TPS51200MDRCTEP
Power Management IC 750-TPS51200MDRCTEP
DDR Termination Regulator IC | Sink/Source | MIL-TEMP | 10-Pin S-PQCC Product overview: TPS51200MDRCTEP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51200MDRCTEP can be used for catalog matching and distributor lookup.

DDR Termination Regulator IC | Sink/Source | MIL-TEMP | 10-Pin S-PQCC Product overview: TPS51200MDRCTEP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51200MDRCTEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1244382-TPS51200MDRCTEP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1244382-TPS51200MDRCTEP
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1244382-TPS51200MDRCTEP
Win Source Part Number: 1244382-TPS51200MDRC TEP Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: Converter, DDR Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: 2.38V ~ 3.5V Number of Outputs: 1 Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (3x3) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-44712-1,296-447 12-6,296-44712-2,296 -44712-1,-V62/16610- 01XE,-V62/16610-01XE R,TPS51200MDRCTEP Base Product Number: TPS51200

Win Source Part Number: 1244382-TPS51200MDRCTEP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel
Applications: Converter, DDR
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Input: 2.38V ~ 3.5V
Number of Outputs: 1
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-44712-1,296-44712-6,296-44712-2,296-44712-1,-V62/16610-01XE,-V62/16610-01XER,TPS51200MDRCTEP
Base Product Number: TPS51200

Buy Now Datasheet
Special Purpose Regulators - TPS51200MDRCTEP - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS51200MDRCTEP
Special Purpose Regulators TPS51200MDRCTEP
IC REG CONV DDR 1OUT 10VSON

IC REG CONV DDR 1OUT 10VSON

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51200MDRCTEP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51200MDRCTEP
PMIC - Voltage Regulators - Special Purpose TPS51200MDRCTEP
IC REG CONV DDR 1OUT 10VSON

IC REG CONV DDR 1OUT 10VSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 750-TPS51200MDRCTEP 1244382-TPS51200MDRCTEP TPS51200MDRCTEP TPS51200MDRCTEP
Product Name Power Management IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data