Texas Instruments Standard Linear and Logic 1.25V 3A 3.5V Power Management IC TPS51200DRCT

Description
DDR Termination Regulator, 1.25V, 3A, 3.5V, VSON Product overview: TPS51200DRCT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 3A, 3.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.25V, 3A, 3.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51200DRCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DDR Termination Regulator, 1.25V, 3A, 3.5V, VSON Product overview: TPS51200DRCT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 3A, 3.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.25V, 3A, 3.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51200DRCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25V 3A 3.5V Power Management IC
750-TPS51200DRCT
1.25V 3A 3.5V Power Management IC 750-TPS51200DRCT
DDR Termination Regulator, 1.25V, 3A, 3.5V, VSON Product overview: TPS51200DRCT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 3A, 3.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.25V, 3A, 3.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51200DRCT can be used for catalog matching and distributor lookup.

DDR Termination Regulator, 1.25V, 3A, 3.5V, VSON Product overview: TPS51200DRCT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 3A, 3.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.25V, 3A, 3.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51200DRCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51200DRCT - 033976-TPS51200DRCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51200DRCT
033976-TPS51200DRCT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51200DRCT 033976-TPS51200DRCT
Manufacturer: Texas Instruments Win Source Part Number: 033976-TPS51200DRCT Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 2.38 V to 3.5 V Number of Outputs: 1 Family Name: TPS51200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSON (3x3) Alternative Parts (Cross-Reference): RT9040GQW(2); RT9040ZQW(2); RT9040GQW; G993TEU; Introduction Date: November 01, 2007 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, Philippines, Taiwan, Thailand, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 033976-TPS51200DRCT
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 2.38 V to 3.5 V
Number of Outputs: 1
Family Name: TPS51200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSON (3x3)
Alternative Parts (Cross-Reference): RT9040GQW(2); RT9040ZQW(2); RT9040GQW; G993TEU;
Introduction Date: November 01, 2007
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, Philippines, Taiwan, Thailand, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics

Buy Now Datasheet
Special Purpose Regulators - TPS51200DRCT - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS51200DRCT
Special Purpose Regulators TPS51200DRCT
IC REG CONV DDR 1OUT 10VSON

IC REG CONV DDR 1OUT 10VSON

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51200DRCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51200DRCT
PMIC - Voltage Regulators - Special Purpose TPS51200DRCT
IC REG CONV DDR 1OUT 10VSON

IC REG CONV DDR 1OUT 10VSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 750-TPS51200DRCT 033976-TPS51200DRCT TPS51200DRCT TPS51200DRCT
Product Name 1.25V 3A 3.5V Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51200DRCT Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; VSON Other; 10-VSON (3x3) Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Output Voltage 3.5 volts
IOUT 3 amps
Unlock Full Specs
to access all available technical data