LDO, DDR, 10SON, FULL REEL; Memory Supported:DDR1, DDR2, DDR3, DDR3L; Source / Sink Current:5.5A; Supply Voltage Min:2.5V; Supply Voltage Max:3.5V; DDR Regulator Case Style:VSON; No. of Pins:10Pins; Product Range:1.25V 3A LDO VoltageRoHS Compliant: Yes
DDR TERMINATION REGULATOR, 3A, SON10; Output Type:Fixed; Input Voltage Min:2.375V; Input Voltage Max:3.5V; Fixed Output Voltage Nom.:1.25V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A RoHS Compliant: Yes
DDR TERMINATION REGULATOR, 3A, VSON-10; Memory Supported:DDR1, DDR2, DDR3, LPDDR3, DDR4, LPDDR4; Source / Sink Current:3A; Supply Voltage Min:2.375V; Supply Voltage Max:3.5V; DDR Regulator Case Style:VSON; No. of Pins:10Pins; ProductRoHS Compliant: Yes
IC REG CONV DDR 1OUT 10VSON
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators | Voltage Regulators |
| Product Number | 33AH5230 | 01P3287 | TPS51200DRCT |
| Product Name | Ldo, Ddr, 10Son, Full Reel; Memory Supported Texas Instruments | Ddr Termination Regulator, 3A, Son10; Output Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators |
| Input Voltage | 2.38 to 3.5 volts |