Texas Instruments Standard Linear and Logic Ldo, Fixed, 1.25V, 3A, Vson-10; Output Type Texas Instruments TPS51200DRCR

Description
LDO, FIXED, 1.25V, 3A, VSON-10; Output Type:Fixed; Input Voltage Min:2.375V; Input Voltage Max:3.5V; Fixed Output Voltage Nom.:1.25V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout RoHS Compliant: Yes
Description
LDO, FIXED, 1.25V, 3A, VSON-10; Output Type:Fixed; Input Voltage Min:2.375V; Input Voltage Max:3.5V; Fixed Output Voltage Nom.:1.25V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.25V, 3A, Vson-10; Output Type Texas Instruments - 29AH1561 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.25V, 3A, Vson-10; Output Type Texas Instruments
29AH1561
Ldo, Fixed, 1.25V, 3A, Vson-10; Output Type Texas Instruments 29AH1561
LDO, FIXED, 1.25V, 3A, VSON-10; Output Type:Fixed; Input Voltage Min:2.375V; Input Voltage Max:3.5V; Fixed Output Voltage Nom.:1.25V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout RoHS Compliant: Yes

LDO, FIXED, 1.25V, 3A, VSON-10; Output Type:Fixed; Input Voltage Min:2.375V; Input Voltage Max:3.5V; Fixed Output Voltage Nom.:1.25V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - TPS51200DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
TPS51200DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators TPS51200DRCR
IC REG CONV DDR 1OUT 10VSON

IC REG CONV DDR 1OUT 10VSON

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Regulators Voltage Regulators
Product Number 29AH1561 TPS51200DRCR
Product Name Ldo, Fixed, 1.25V, 3A, Vson-10; Output Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Input Voltage 2.38 to 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details