Texas Instruments Standard Linear and Logic 1.25V 3A 3.5V Power Management IC TPS51200DRCR

Description
DDR Term Regulator, 1.25V, 3A, 3.5V In, VSON Product overview: TPS51200DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 3A, 3.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.25V, 3A, 3.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51200DRCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DDR Term Regulator, 1.25V, 3A, 3.5V In, VSON Product overview: TPS51200DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 3A, 3.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.25V, 3A, 3.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51200DRCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25V 3A 3.5V Power Management IC
750-TPS51200DRCR
1.25V 3A 3.5V Power Management IC 750-TPS51200DRCR
DDR Term Regulator, 1.25V, 3A, 3.5V In, VSON Product overview: TPS51200DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 3A, 3.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.25V, 3A, 3.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51200DRCR can be used for catalog matching and distributor lookup.

DDR Term Regulator, 1.25V, 3A, 3.5V In, VSON Product overview: TPS51200DRCR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 3A, 3.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.25V, 3A, 3.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51200DRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51200DRCR - 033975-TPS51200DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51200DRCR
033975-TPS51200DRCR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51200DRCR 033975-TPS51200DRCR
Manufacturer: Texas Instruments Win Source Part Number: 033975-TPS51200DRCR Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 2.38 V to 3.5 V Number of Outputs: 1 Family Name: TPS51200 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSON (3x3) Alternative Parts (Cross-Reference): RT9040GQW; G2992F1U; G2987F51U; Introduction Date: November 01, 2007 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Signal Processing, Test & Measurement, Wireless, Imaging, Video & Vision, HVAC, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 033975-TPS51200DRCR
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 2.38 V to 3.5 V
Number of Outputs: 1
Family Name: TPS51200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSON (3x3)
Alternative Parts (Cross-Reference): RT9040GQW; G2992F1U; G2987F51U;
Introduction Date: November 01, 2007
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Signal Processing, Test & Measurement, Wireless, Imaging, Video & Vision, HVAC, Medical

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS51200DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS51200DRCR
PMIC - Voltage Regulators - Special Purpose TPS51200DRCR
IC REG CONV DDR 1OUT 10VSON

IC REG CONV DDR 1OUT 10VSON

Supplier's Site Datasheet
Special Purpose Regulators - TPS51200DRCR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS51200DRCR
Special Purpose Regulators TPS51200DRCR
IC REG CONV DDR 1OUT 10VSON

IC REG CONV DDR 1OUT 10VSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-TPS51200DRCR 033975-TPS51200DRCR TPS51200DRCR TPS51200DRCR
Product Name 1.25V 3A 3.5V Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51200DRCR PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; VSON Other; 10-VSON (3x3) Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Output Voltage 3.5 volts
IOUT 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444552 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Full Half-Bridge (H Bridge) Drivers - A3909GLNTR-T - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 10-SOP (0.154", 3.90mm Width)
VIN 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3338AKC-1.8-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details
Battery Chargers - BQ25790YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 56-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details