Texas Instruments Power Management IC TPS51200DRC

Description
IC REG SINK/SOURCE DDR 10-SON Product overview: TPS51200DRC from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51200DRC can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG SINK/SOURCE DDR 10-SON Product overview: TPS51200DRC from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51200DRC can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS51200DRC is a sink and source DDR termination regulator designed for low input voltage and low-noise applications, making it suitable for space-constrained environments. It supports a wide input voltage range from 2.5 V to 3.3 V and is capable of handling DDR, DDR2, DDR3, DDR3L, Low-Power DDR3, and DDR4 VTT bus termination. The device requires a minimum output capacitance of only 20 OºF, ensuring a fast transient response. It features remote sensing capabilities, an open-drain PGOOD signal for output regulation monitoring, and an EN signal for discharging VTT during suspend modes. The TPS51200DRC is housed in a thermally efficient 10-pin VSON package and operates within a temperature range of -40°C to +85°C. This product is rated Green and Pb-free, making it compliant with environmental standards.

Datasheet Summary
Powered by GS/AI

The TPS51200DRC is a sink and source DDR termination regulator designed for low input voltage and low-noise applications, making it suitable for space-constrained environments. It supports a wide input voltage range from 2.5 V to 3.3 V and is capable of handling DDR, DDR2, DDR3, DDR3L, Low-Power DDR3, and DDR4 VTT bus termination. The device requires a minimum output capacitance of only 20 OºF, ensuring a fast transient response. It features remote sensing capabilities, an open-drain PGOOD signal for output regulation monitoring, and an EN signal for discharging VTT during suspend modes. The TPS51200DRC is housed in a thermally efficient 10-pin VSON package and operates within a temperature range of -40°C to +85°C. This product is rated Green and Pb-free, making it compliant with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-TPS51200DRC
Power Management IC 750-TPS51200DRC
IC REG SINK/SOURCE DDR 10-SON Product overview: TPS51200DRC from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51200DRC can be used for catalog matching and distributor lookup.

IC REG SINK/SOURCE DDR 10-SON Product overview: TPS51200DRC from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51200DRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51200DRC - 377326-TPS51200DRC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51200DRC
377326-TPS51200DRC
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51200DRC 377326-TPS51200DRC
Manufacturer: Texas Instruments Win Source Part Number: 377326-TPS51200DRC Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 2.38 V to 3.5 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSON (3x3) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Signal Processing, Test & Measurement, Wireless, Imaging, Video & Vision, HVAC, Medical

Manufacturer: Texas Instruments
Win Source Part Number: 377326-TPS51200DRC
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 2.38 V to 3.5 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSON (3x3)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Signal Processing, Test & Measurement, Wireless, Imaging, Video & Vision, HVAC, Medical

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 750-TPS51200DRC 377326-TPS51200DRC
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51200DRC
Package Type Other; Reel - TR Other; 10-VSON (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

ASIL-Compliant, Fully Integrated Automotive Power Management IC - A81412KEVGTR-1 - Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; 48-Pin QFN
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM663AAN - 910512-ADM663AAN - Win Source Electronics
Specs
Regulator Category Linear
Package Type DIP; Other; 8-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 1908136P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
View Details
Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details