The TPS51163 is a synchronous buck controller with a high-current gate driver, operating from a 4.5-V to 13.2-V supply and supporting output voltages as low as 1.5 V. It features a fixed 600-kHz switching frequency, voltage mode control, programmable overcurrent protection using low-side R_DS(on) sensing, and an integrated gate driver powered by VDD. The device includes internal soft-start, UV/OV protection, and a power-good indicator. It is packaged in a 10-pin 3 mm × 3 mm VSON (DRC) package and operates over a junction temperature range of -40°C to 85°C. The part is rated for moisture sensitivity level 2 at 260°C peak reflow and is RoHS compliant with NIPDAU lead finish.
4.5V to 13.2V Synchronous Buck Controller with High Current Gate Driver, 600kHz 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 720926-TPS51163DRCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable, Power Good
Supply Voltage: 4.5 V ~ 13.2 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: TPS51163
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Duty Cycle (Maximum): 69%
Alternative Parts (Cross-Reference): ADP3152AR; RT8101APSP; BD9305AFVM;
Introduction Date: April 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
IC REG CTRLR BUCK 10SON
Switching Controllers 4.5-13.2V Synch Buck Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51163DRCT | 720926-TPS51163DRCT | 296-TPS51163DRCT-ND | TPS51163DRCT | TPS51163DRCT | TPS51163DRCT |
| Product Name | TPS51163 4.5V to 13.2V Synchronous Buck Controller with High Current Gate Driver, 600kHz | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51163DRCT | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Power Good | Synchronous Rectification | Enable, Power Good | |||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz |