The TPS51163DRCR is a synchronous buck controller with a 600-kHz switching frequency and integrated high-current gate driver, designed for applications requiring input voltages from 4.5 V to 13.2 V and output voltage regulation down to 1.5 V. It features voltage mode control, programmable overcurrent protection via low-side RDS(on) sensing, pre-biased startup support, internal soft-start, and a PowerGood indicator. The device is packaged in a 10-pin 3 mm × 3 mm VSON (DRC) package and operates over an ambient temperature range of -40°C to 85°C. It is RoHS compliant with NIPDAU lead finish and a moisture sensitivity level of 2 at 260°C.
4.5V to 13.2V Synchronous Buck Controller with High Current Gate Driver, 600kHz 10-VSON -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1272503-TPS51163DRCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable, Power Good
Supply Voltage: 4.5 V ~ 13.2 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: TPS51163
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Duty Cycle (Maximum): 69%
Alternative Parts (Cross-Reference): LTC1753CG; LTC1753CG#TR; RT8101APSP;
Introduction Date: April 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Switching Controllers 4.5-13.2V Synch Buck Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
IC REG CTRLR BUCK 10SON
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51163DRCR | TPS51163DRCR-ND | 1272503-TPS51163DRCR | TPS51163DRCR | TPS51163DRCR | TPS51163DRCR |
| Product Name | TPS51163 4.5V to 13.2V Synchronous Buck Controller with High Current Gate Driver, 600kHz | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51163DRCR | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good | Enable, Power Good | |||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |