Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51125RGERG4 TPS51125RGERG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 081655-TPS51125RGERG 4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, On Time Control, Power Good Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Purpose: Step-Down Supply Voltage - Operating: 5.5 V to 28 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081655-TPS51125RGERG 4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, On Time Control, Power Good Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Purpose: Step-Down Supply Voltage - Operating: 5.5 V to 28 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51125RGERG4 - 081655-TPS51125RGERG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51125RGERG4
081655-TPS51125RGERG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51125RGERG4 081655-TPS51125RGERG4
Manufacturer: Texas Instruments Win Source Part Number: 081655-TPS51125RGERG 4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, On Time Control, Power Good Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Purpose: Step-Down Supply Voltage - Operating: 5.5 V to 28 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081655-TPS51125RGERG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, On Time Control, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 5.5 V to 28 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 081655-TPS51125RGERG4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51125RGERG4
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 24-VQFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
fsw 380 kHz
Operating Temperature -40 C (-40 F)
View Details
Switching Regulators - 1908116P - RS Components, Ltd.
Specs
IOUT 2.5 amps
Efficiency 95 %
Operating Temperature 85 C (185 F)
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1002645-CHL8325A-02CRT - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type PWM
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers