Dual-Synchronous, Step-Down Controller with Out-of-Audio Operation and 100-mA LDOs 24-VQFN -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
IC REG CTRLR BUCK 24QFN
Switching Controllers Dual-Synch,Step-Down
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51125ARGET | 296-TPS51125ARGETTR-ND | TPS51125ARGET | TPS51125ARGET | TPS51125ARGET |
| Product Name | TPS51125A Dual-Synchronous, Step-Down Controller with Out-of-Audio Operation and 100-mA LDOs | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Synchronous Rectification | Enable, On Time Control, Power Good | ||
| Output Voltage | 2 to 5.5 volts | ||||
| IOUT | 20 amps |