Dual, Synchronous Step Down Controller for Low Voltage System Power 24-VQFN -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 033971-TPS51124RGET
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, On Time Control, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 24QFN
IC REG CTRLR BUCK 24QFN
Switching Controllers Dual Sync Step Down for Lo-Vltg Sys Pwr
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51124RGET | 296-19295-2-ND | 033971-TPS51124RGET | TPS51124RGET | TPS51124RGET | TPS51124RGET | TPS51124RGET |
| Product Name | TPS51124 Dual, Synchronous Step Down Controller for Low Voltage System Power | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51124RGET | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VQFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Power Good,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, On Time Control, Power Good | Enable, On Time Control, Power Good | Multiple Outputs | ||
| Output Voltage | 0.7600 to 5.5 volts | ||||||
| IOUT | 15 amps |