The TPS51124 is a dual, adaptive on-time D-CAP™ mode synchronous buck controller designed for low-voltage power rails in notebook I/O and system bus applications. It is packaged in a 24-pin VQFN with an exposed thermal pad, measuring 4.00 mm × 4.00 mm. The device supports an input voltage range of 3 V to 28 V and an output voltage range of 0.76 V to 5.5 V, with operation specified from −40°C to 85°C ambient temperature. Features include D-CAP™ mode for fast transient response, auto-skip mode for high efficiency at light loads, integrated boost diodes, and dual power-good outputs withdelay timers. Standby consumption is less than 1 μA with shutdown.
Dual, Synchronous Step Down Controller for Low Voltage System Power 24-VQFN -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 055604-TPS51124RGERG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, On Time Control, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 24QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Switching Controllers Dual Sync Step Down for Lo-Vltg Sys Pwr
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51124RGERG4 | TPS51124RGERG4-ND | 055604-TPS51124RGERG4 | TPS51124RGERG4 | TPS51124RGERG4 | TPS51124RGERG4 |
| Product Name | TPS51124 Dual, Synchronous Step Down Controller for Low Voltage System Power | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51124RGERG4 | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VQFN (4x4) | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Power Good,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, On Time Control, Power Good | Enable, On Time Control, Power Good | ||
| Output Voltage | 0.7600 to 5.5 volts | |||||
| IOUT | 15 amps |